Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
4,725
in stock
|
Buy Now | |
TE Store
from US$0.45
|
2,619
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
1,418
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
550
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
293
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Black |
VDE Tested | Yes |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P UMNL HI TEMP CAP HSG | Heilind Electronics |
03P UMNL HI TEMP CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 794900-1 | Internal Number: 794900-1 | 6.35 mm | TE Connectivity | TE Store |
Conn Housing RCP 3 POS Crimp ST Panel Mount | Avnet America |
TE Connectivity - AMP PWR CONN 03P UMNL HI TEMP CAP HSG | Distrelec |
3 Position Rectangular Housing Connector Receptacle Black | Future Electronics |
Product Range:- | Newark Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 794900-1?
Additional datasheets, footprints and schematics for 794900-1 are listed on our Part Details page. You can also find images and similar parts to 794900-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794900-1 fall under?
The 794900-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794900-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794900-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794900-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794900-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Avnet America and Distrelec have stock available or on a lead time for 794900-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794900-1 often in real-time on the comparison pages.
What if I can't find stock of 794900-1?
You can fill out our help required form which you can use to request a quote for 794900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.