Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
11,800
in stock
|
Buy Now | |
element14
from US$0.09
|
11,800
in stock
|
Buy Now | |
TE Store
from US$0.08
|
1,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
899
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Current Rating (Max) | 9.5A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .3 – .9mm², 22 – 18AWG |
Mating Pin Diameter | 1mm, .039in |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Comment | With locking lance. |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
MINI UMNL SKT SN 22-18 AWG 19H3769 | Farnell |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
MINI UMNL SKT SN 22-18 AWG Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794831-1 | Internal Number: 794831-1 | TE Connectivity | TE Store |
Mini Umnl Skt Sn 22-18 Awg Rohs Compliant: Yes |Amp Te Connectivity 794831-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Female Socket, Crimo, Brass, Tin Plating, 11.2A, Mate-N-Lok Series | TE Connectivity 794831-1 | RS Americas |
Where can I find additional details, specifications and documents for a 794831-1?
Additional datasheets, footprints and schematics for 794831-1 are listed on our Part Details page. You can also find images and similar parts to 794831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794831-1 fall under?
The 794831-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794831-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794831-1 have stock available?
Authorised distributors including Farnell, element14, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 794831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794831-1 often in real-time on the comparison pages.
What if I can't find stock of 794831-1?
You can fill out our help required form which you can use to request a quote for 794831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.