Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
347,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
347,000
in stock
|
Buy Now | |
TE Store
from US$0.70
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
Farnell
from US$1.62
|
-
|
Buy Now |
Material | Silicone Foam |
---|---|
Color | Black |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 1000 |
Packaging Method | Reel |
Product Type | Accessory |
Accessory Color | Black |
Accessory Type | Interface Seal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 04P UMNL INTERFACE SEAL | Rapid Electronics |
04P UMNL INTERFACE SEAL Connector Seal & Plug Type: Interface Seal Primary Product Material: Silicone Foam Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Interface Seal Silicone Foam | Connector Seal & Cavity Plug | Part Number: 794785-1 | Internal Number: 794785-1 | Black | TE Connectivity | TE Store |
U Mate-N-Lok Interface Seal 4 way | RS |
04P Umnl Interface Seal |Te Connectivity 794785-1 | Newark Electronics |
Connector, 04P Umnl Interface Seal | TE Connectivity 794785-1 | RS Americas |
INTERFACE SEAL, SILICONE RUBBER, BLACK | Farnell |
Where can I find additional details, specifications and documents for a 794785-1?
Additional datasheets, footprints and schematics for 794785-1 are listed on our Part Details page. You can also find images and similar parts to 794785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794785-1 fall under?
The 794785-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794785-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794785-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and Newark Electronics have stock available or on a lead time for 794785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794785-1 often in real-time on the comparison pages.
What if I can't find stock of 794785-1?
You can fill out our help required form which you can use to request a quote for 794785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.