Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
794758-1,
9650775-0000 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
106,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
290,114
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
290,114
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
263,876
in stock
|
Buy Now | |
Boersig
from US$0.13
|
241,148
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
131,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
130,356
in stock
|
Buy Now | |
element14
from US$0.15
|
71,161
in stock
|
Buy Now | |
Farnell
from US$0.13
|
69,681
in stock
|
Buy Now | |
Conrad
from US$0.19
|
30,085
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
23,265
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
21,726
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
13,423
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
3,148
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
165
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
152
in stock
|
Buy Now | |
Avnet Abacus
-
|
280,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Seal Color | Blue |
Material | Silicone Rubber |
Seal Material | Silicone Rubber |
Wire Size | .12 – .9mm², 18 – 26AWG |
Accepts Wire Insulation Diameter Range | .04 – .083in, 1.02 – 2.11mm |
For Use With | 26 – 18 AWG Contacts |
Packaging Quantity | 20000 |
Packaging Method | Bag/Box |
Accessory Type | Single Wire Seal |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
794758-1 Rohs Compliant: Yes |Amp Te Connectivity 794758-1 | Newark Electronics |
Connector Accessories Single Wire Seal Blue | Avnet America |
Miniature Universal MATE-N-LOK Blue Silicone Rubber Single Wire Seal Accessory | Future Electronics |
1P MINI UMNL SINGLE WIRE SEAL | TTI Europe |
MINI UMNL WIRE SEAL,18-26AWG | Heilind Electronics |
Single wire seal | RS |
SEAL, SINGLE WIRE, MATE-N-LOK, 26-22 AWG | element14 |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
TE 794758-1 Mini Universal Mate-N-Lok Wire Seal 1P 18-26AWG Blue | Rapid Electronics |
Gasket for wire | Transfer Multisort Elektronik |
TE Connectivity Wire seal 26...18 AWG | Distrelec |
Connector Silicon Rubber Blue 26 to 18 AWG 0.043 to 0.083 in. | TE Connectivity 794758-1 | RS Americas |
Pin & Socket Connectors CAVITY WIRE SEAL | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal Mate-N-Lok Sealed Series |
RoHS: | Unknown |
Cable Diameter Max | 2.11mm |
---|---|
For Use With | Mini Universal MATE-N-Lok Sealed Connector |
Product Range | Mini Universal Mate-N-Lok Sealed Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Min | 1.02mm |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.12mm² |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 794758-1?
Additional datasheets, footprints and schematics for 794758-1 are listed on our Part Details page. You can also find images and similar parts to 794758-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794758-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794758-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794758-1 fall under?
The 794758-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794758-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794758-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794758-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794758-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Boersig and TTI Europe have stock available or on a lead time for 794758-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794758-1 often in real-time on the comparison pages.
What if I can't find stock of 794758-1?
You can fill out our help required form which you can use to request a quote for 794758-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.