Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0438
|
49,408
in stock
|
Buy Now | |
TE Store
from US$0.05
|
343,612
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
49,408
in stock
|
Buy Now | |
element14
from US$0.06
|
49,408
in stock
|
Buy Now | |
Chip One Stop
from US$0.0351
|
13,060
in stock
|
Buy Now | |
Future Electronics
from US$0.0289
|
-
|
Buy Now | |
Avnet America
from US$0.0325
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0341
|
-
|
Buy Now | |
Boersig
from US$0.0322
|
-
|
Buy Now | |
TTI Europe
from US$0.0303
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 1.5 – 4µm, 59 – 157.47µin |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Crimp Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | 1.5 – 4µm, 59.05 – 157µin |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Crimp Area Plating Thickness | 1.5 – 4µm |
Wire Size | .05 – .14mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | .89 – 1.52mm, .035 – .06in |
Operating Voltage | 250VDC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
MICRO MNL RPT CNT STRIP 26-30 Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin 250 VAC | Connector Contact | Part Number: 794607-1 | Internal Number: 794607-1 | TE Connectivity | TE Store |
Contact, Micro Mate-N-Lok Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 794607-1 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 30-26AWG | element14 |
Micro MATE-N-LOK 30-26 AWG Crimp Snap In Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MICRO MNL RPT CNT STRIP 26-30 | TE Connectivity 794607-1 | RS Americas |
RECEPTACLE CONTACT 26-30 AWG P | TTI Europe |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro MATE-N-LOK Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Size (AWG) | 30AWG to 26AWG |
Where can I find additional details, specifications and documents for a 794607-1?
Additional datasheets, footprints and schematics for 794607-1 are listed on our Part Details page. You can also find images and similar parts to 794607-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794607-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794607-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794607-1 fall under?
The 794607-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794607-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794607-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794607-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794607-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 794607-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794607-1 often in real-time on the comparison pages.
What if I can't find stock of 794607-1?
You can fill out our help required form which you can use to request a quote for 794607-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.