Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
140,444
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 11.2A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Wire Size | .33 – .82mm², 22 – 18AWG |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Comment | With locking lance. |
For Use With | Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL PIN SN 22-18 AWG Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794440-1 | Internal Number: 794440-1 | TE Connectivity | TE Store |
Contact, Male Pin, Crimp, Brass, Pre-Tin Plating, 600V, 11.2A, Mate-N-Lok Series | TE Connectivity 794440-1 | RS Americas |
Contact, Pin, Crimp, 18Awg | Newark Electronics |
MATE-N-LOK Series Contact Crimp Pin 18-22 AWG Tin Rectangular Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794440-1?
Additional datasheets, footprints and schematics for 794440-1 are listed on our Part Details page. You can also find images and similar parts to 794440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794440-1 fall under?
The 794440-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794440-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794440-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 794440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794440-1 often in real-time on the comparison pages.
What if I can't find stock of 794440-1?
You can fill out our help required form which you can use to request a quote for 794440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.