Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Material | Nylon |
Agency/Standard | UL, CSA |
Comment | Hinged |
Packaging Method | Package |
Packaging Quantity | 1 |
Insert Supplied | Yes |
Product Type | Accessory |
Accessory Type | Strain Relief |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
08P Mini Umnl Str Relief Hngd |Amp Te Connectivity 794370-1 | Newark Electronics |
Connector Accessories Strain Relief 8 POS | Avnet America |
Strain Relief 08P MINI UMNL STR RELIEF HNGD Mini-Universal MATE-N-LOK Series | TE Connectivity 794370-1 | RS Americas |
Special Order: 08P MINI UMNL STR RELIEF HNGD Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 794370-1 | Internal Number: 794370-1 | Nylon | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 794370-1?
Additional datasheets, footprints and schematics for 794370-1 are listed on our Part Details page. You can also find images and similar parts to 794370-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794370-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794370-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794370-1 fall under?
The 794370-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 794370-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794370-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794370-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794370-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 794370-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794370-1 often in real-time on the comparison pages.
What if I can't find stock of 794370-1?
You can fill out our help required form which you can use to request a quote for 794370-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.