Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
No stock
|
Buy Now | |
TE Store
from US$2.14
|
7,061
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
4,847
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
4,198
in stock
|
Buy Now | |
element14
from US$1.91
|
4,198
in stock
|
Buy Now | |
Farnell
from US$1.51
|
4,198
in stock
|
Buy Now | |
TTI Europe
from US$1.30
|
663
in stock
|
Buy Now | |
Heilind Electronics
from US$2.23
|
604
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
157
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.23
|
141
in stock
|
Buy Now | |
Distrelec
from US$1.77
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
19
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone Rubber |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Accessory Type | Interface Seal |
Accessory Color | Blue |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15P UMNL INTERFACE SEAL Connector Seal & Plug Type: Interface Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Interface Seal Silicone Rubber | Connector Seal & Cavity Plug | Part Number: 794281-1 | Internal Number: 794281-1 | Blue | TE Connectivity | TE Store |
TE 794281-1 Universal Mate-N-Lok Interface Seal 2 x 5P Blue | Rapid Electronics |
Interface Seal, 15Pos, Silicone, Blue | Newark Electronics |
INTERFACE SEAL, 15WAY | element14 |
15P UMNL INTERFACE SEAL | Heilind Electronics |
TE Connectivity - AMP Interface Seal, 15P, Universal MATE-N-LOK | Distrelec |
Profile gasket | Transfer Multisort Elektronik |
15 way Mate-N-Lok interface seal | RS |
Universal Mate-N-Lok Blue 15 Position 6.35 mm Spacing Interface Seal Accessory | Future Electronics |
Connector Accessories Interface Seal Plug 15 POS Silicon Rubber Blue | Avnet America |
Connector, Soft Shell, Universal MATE-N-LOK, 15, 19, 600, Silicon Rubber, Blue | TE Connectivity 794281-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | 3.3mm |
---|---|
For Use With | Universal Mate-N-Lok Connector |
Product Range | Universal MATE-N-LOK Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 794281-1?
Additional datasheets, footprints and schematics for 794281-1 are listed on our Part Details page. You can also find images and similar parts to 794281-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794281-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794281-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794281-1 fall under?
The 794281-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794281-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794281-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794281-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794281-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 794281-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794281-1 often in real-time on the comparison pages.
What if I can't find stock of 794281-1?
You can fill out our help required form which you can use to request a quote for 794281-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.