Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
580
in stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
21,133
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
11,163
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
9,787
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
8,787
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
8,500
in stock
|
Buy Now | |
Farnell
from US$1.60
|
7,200
in stock
|
Buy Now | |
TE Store
from US$1.61
|
4,490
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
4,226
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
1,993
in stock
|
Buy Now | |
element14
from US$1.39
|
1,830
in stock
|
Buy Now | |
Boersig
from US$1.41
|
1,403
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.54
|
90
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
64
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet Asia
from US$1.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone Rubber |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Accessory Type | Interface Seal |
Accessory Color | Blue |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
12P UMNL INTERFACE SEAL | Heilind Electronics |
TE 794279-1 Universal Mate-N-Lok Interface Seal 2 x 4P Blue | Rapid Electronics |
Connector Soft Shell Universal MATE-N-LOK 12 19 600 Silicon Rubber Blue | TE Connectivity 794279-1 | RS Americas |
INTERFACE SEAL, 12POS, 3.3MM | Farnell |
12P UMNL INTERFACE SEAL Connector Seal & Plug Type: Interface Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Interface Seal Silicone Rubber | Connector Seal & Cavity Plug | Part Number: 794279-1 | Internal Number: 794279-1 | Blue | TE Connectivity | TE Store |
Interface Seal, Mate-N-Lok Connector | Newark Electronics |
INTERFACE SEAL, 12WAY | element14 |
Seal,Mate-n-lok,matrix,12 Way,Blue | RS |
Profile gasket | Transfer Multisort Elektronik |
Connector Accessories Interface Seal | Avnet America |
TE Connectivity - AMP Interface Seal, 12P, Universal MATE-N-LOK | Distrelec |
Universal Mate-N-Lok Blue 12 Position 6.35 mm Spacing Interface Seal Accessory | Future Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | 3.3mm |
---|---|
For Use With | 12 Position Universal MATE-N-LOK Sealed Connectors |
Product Range | Universal MATE-N-LOK Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (07-Jul-2017) |
Colour | Blue |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 794279-1?
Additional datasheets, footprints and schematics for 794279-1 are listed on our Part Details page. You can also find images and similar parts to 794279-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794279-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794279-1 fall under?
The 794279-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794279-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794279-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794279-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794279-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for 794279-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794279-1 often in real-time on the comparison pages.
What if I can't find stock of 794279-1?
You can fill out our help required form which you can use to request a quote for 794279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.