Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
5,070
in stock
|
Buy Now | |
Heilind Electronics
from US$1.30
|
23,172
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
14,000
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
11,168
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
11,168
in stock
|
Buy Now | |
TE Store
from US$1.16
|
9,180
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.30
|
4,634
in stock
|
Buy Now | |
element14
from US$1.01
|
3,727
in stock
|
Buy Now | |
Farnell
from US$1.14
|
3,727
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
272
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
195
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
114
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone Rubber |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Accessory Type | Interface Seal |
Accessory Color | Blue |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P UMNL INTERFACE SEAL | Heilind Electronics |
Universal Mate-N-Lok Blue 9 Position 6.35 mm Spacing Interface Seal Accessory | Future Electronics |
09P UMNL SILICON SEAL | TTI Europe |
09P Umnl Interface Seal |Amp Te Connectivity 794277-1 | Newark Electronics |
09P UMNL INTERFACE SEAL Connector Seal & Plug Type: Interface Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Interface Seal Silicone Rubber | Connector Seal & Cavity Plug | Part Number: 794277-1 | Internal Number: 794277-1 | Blue | TE Connectivity | TE Store |
9 way Mate-N-Lok interface seal | RS |
INTERFACE SEAL, 9WAY | element14 |
Profile gasket | Transfer Multisort Elektronik |
TE 794277-1 Universal Mate-N-Lok Interface Seal 3 x 3P Blue | Rapid Electronics |
TE Connectivity Sealing plate | Distrelec |
Connector Soft Shell Universal MATE-N-LOK 9 19 600 Silicon Rubber Blue | TE Connectivity 794277-1 | RS Americas |
Connector Accessories Interface Seal 9 POS Silicon Rubber Blue | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | 3.3mm |
---|---|
For Use With | 9 Position Universal MATE-N-LOK Sealed Connectors |
Product Range | Universal MATE-N-LOK Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (07-Jul-2017) |
Colour | Blue |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 794277-1?
Additional datasheets, footprints and schematics for 794277-1 are listed on our Part Details page. You can also find images and similar parts to 794277-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794277-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794277-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794277-1 fall under?
The 794277-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794277-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794277-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794277-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794277-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for 794277-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794277-1 often in real-time on the comparison pages.
What if I can't find stock of 794277-1?
You can fill out our help required form which you can use to request a quote for 794277-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.