Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0794275-1 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
47,955
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
36,774
in stock
|
Buy Now | |
element14
from US$0.53
|
18,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
14,296
in stock
|
Buy Now | |
Farnell
from US$0.59
|
12,696
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
12,300
in stock
|
Buy Now | |
TE Store
from US$0.55
|
6,797
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
6,129
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
5,560
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
5,344
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
311
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
264
in stock
|
Buy Now | |
Conrad
from US$0.99
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone Rubber |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Accessory Type | Interface Seal |
Accessory Color | Blue |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Universal Mate-N-Lok Blue 6 Position 6.35 mm Spacing Interface Seal Accessory | Future Electronics |
06P UMNL INTERFACE SEAL | Heilind Electronics |
INTERFACE SEAL, 6WAY | element14 |
TE 794275-1 Universal Mate-N-Lok Interface Seal 2 x 3P Blue | Rapid Electronics |
6P UMNL SILICON INTERFACE SEAL | TTI Europe |
06P UMNL INTERFACE SEAL Connector Seal & Plug Type: Interface Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Interface Seal Silicone Rubber | Connector Seal & Cavity Plug | Part Number: 794275-1 | Internal Number: 794275-1 | Alias Number: 0-0794275-1 | Blue | TE Connectivity | TE Store |
Interface Seal, Mate-N-Lok Connector | Newark Electronics |
Profile gasket | Transfer Multisort Elektronik |
Connector Soft Shell Universal MATE-N-LOK 6 19 600 Silicon Rubber Blue | TE Connectivity 794275-1 | RS Americas |
Seal,Mate-n-lok,matrix,6 Way,Blue | RS |
high-reliable, multi-polar plug connectors for internal and external wiring in the industry. | Conrad |
Connector Accessories Interface Seal | Avnet America |
TE Connectivity Sealing plate | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | 3.3mm |
---|---|
For Use With | 6 Position Universal MATE-N-LOK Sealed Connectors |
Product Range | Universal MATE-N-LOK Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 794275-1?
Additional datasheets, footprints and schematics for 794275-1 are listed on our Part Details page. You can also find images and similar parts to 794275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794275-1 fall under?
The 794275-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794275-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794275-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, element14, Rapid Electronics and Farnell have stock available or on a lead time for 794275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794275-1 often in real-time on the comparison pages.
What if I can't find stock of 794275-1?
You can fill out our help required form which you can use to request a quote for 794275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.