Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
8,140
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
108,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
77,512
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
34,399
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
21,739
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
21,739
in stock
|
Buy Now | |
element14
from US$0.42
|
19,653
in stock
|
Buy Now | |
Farnell
from US$0.46
|
19,653
in stock
|
Buy Now | |
Boersig
from US$0.44
|
17,176
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
15,905
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
12,919
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
9,265
in stock
|
Buy Now | |
TE Store
from US$0.49
|
3,806
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
795
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
536
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.40
|
367
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
52
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Compona
-
|
1,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone Rubber |
---|---|
Color | Blue |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Wire Size | .5 – 2mm², 14 – 20AWG |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Wire/Cable Type | Discrete Wire |
Accessory Type | Wire Seal |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Accessory Color | Blue |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P UMNL SILICON WIRE SEAL | TTI Europe |
04P UMNL WIRE SEAL | Heilind Electronics |
TE 794274-1 Universal Mate-N-Lok Wire Seal 1 x 4P 20-14AWG Blue | Rapid Electronics |
794274-1 Rohs Compliant: Yes |Amp Te Connectivity 794274-1 | Newark Electronics |
Connector Accessories Seal Protector 4 POS Silicon Rubber Blue | Avnet America |
WIRE SEAL, 20-14AWG, MATE-N-LOK | element14 |
Connector Soft Shell Universal MATE-N-LOK 4 19 600 Silicon Rubber Blue | TE Connectivity 794274-1 | RS Americas |
universal mate-n-lok 4 way wire seal | RS |
04P UMNL WIRE SEAL Connector Seal & Plug Type: Wire Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Compatible Insulation Diameter Range: .06 – .13 in Compatible Insulation Diameter Range: 1.52 – 3.3 mm Wire Seal Silicone Rubber Blue .06 – .13" | Connector Seal & Cavity Plug | Part Number: 794274-1 | Internal Number: 794274-1 | TE Connectivity | TE Store |
Gasket for wire | Transfer Multisort Elektronik |
TE Connectivity Wire seal | Distrelec |
4 Position Universal Mate-N-Lok Wire Seal | Dalroad Norslo |
Universal Mate-N-Lok Blue 4 Position In-line Seal Protector Accessory | Future Electronics |
Pin & Socket Connectors SPLASH PROOF SEAL 4P Wire | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | 3.3mm |
---|---|
For Use With | 4 Position Universal MATE-N-LOK Sealed Connectors |
Product Range | Universal MATE-N-LOK Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 794274-1?
Additional datasheets, footprints and schematics for 794274-1 are listed on our Part Details page. You can also find images and similar parts to 794274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794274-1 fall under?
The 794274-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794274-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794274-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 794274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794274-1 often in real-time on the comparison pages.
What if I can't find stock of 794274-1?
You can fill out our help required form which you can use to request a quote for 794274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.