Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
794269-1,
0-0794269-1 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
94,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
40,357
in stock
|
Buy Now | |
Sager
from US$0.19
|
37,212
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
22,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
9,754
in stock
|
Buy Now | |
element14
from US$0.26
|
9,754
in stock
|
Buy Now | |
Farnell
from US$0.25
|
9,754
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
9,069
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
9,069
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
6,726
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,263
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,755
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,435
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
114,000
in stock
|
Buy Now | |
Sorelec
-
|
5,000
in stock
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone Rubber |
For Use With | Universal MATE-N-LOK Sealed Connectors |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Accessory Type | Interface Seal |
Accessory Color | Blue |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mate-N-Lok interface seal 2W | RS |
02P UMNL INTERFACE SEAL | Heilind Electronics |
Pin & Socket Connectors SPLASH PROOF SEAL 2P Interface | Sager |
Connector Soft Shell Universal MATE-N-LOK 2 19 600 Silicon Rubber Blue | TE Connectivity 794269-1 | RS Americas |
Interface Seal, 2Way | Newark Electronics |
INTERFACE SEAL, 2WAY | element14 |
TE 794269-1 Universal Mate-N-Lok Interface Seal 1 x 2P Blue | Rapid Electronics |
Profile gasket | Transfer Multisort Elektronik |
Universal Mate-N-Lok Blue 2 Position In-line Interface Seal Accessory | Future Electronics |
TE Connectivity Sealing plate | Distrelec |
Connector Accessories Interface Seal 2 POS Silicon Rubber Blue | Avnet America |
02P UMNL INTERFACE SEAL BLUE | TTI Europe |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | 3.3mm |
---|---|
For Use With | Universal Mate-N-Lok Connector |
Product Range | Universal MATE-N-LOK Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 794269-1?
Additional datasheets, footprints and schematics for 794269-1 are listed on our Part Details page. You can also find images and similar parts to 794269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794269-1 fall under?
The 794269-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794269-1 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794269-1 have stock available?
Authorised distributors including RS, Heilind Electronics, Sager, RS Americas and Newark Electronics have stock available or on a lead time for 794269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794269-1 often in real-time on the comparison pages.
What if I can't find stock of 794269-1?
You can fill out our help required form which you can use to request a quote for 794269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.