Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 6 |
---|---|
Row-to-Row Spacing | .216in, 5.5mm |
Number of Rows | 2 |
Number of Power Positions | 0 |
Number of Positions | 6 |
Contact Retention | Without |
Width | 15.1mm |
Length | 20.1mm |
Height | 19.6mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard | CSA |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Socket Contacts |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 105°F |
Insertion Force | 3.25Newton |
Amp Duac/Pl 06P Receptable Rohs Compliant: Yes |Amp Te Connectivity 794153-1 | Newark Electronics |
Conn Housing RCP 6 POS 4.2mm Crimp ST Cable Mount Bulk | Avnet America |
Special Order: AMP DUAC/PL 06P RECEPTACLE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 794153-1 | Internal Number: 794153-1 | 4.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 794153-1?
Additional datasheets, footprints and schematics for 794153-1 are listed on our Part Details page. You can also find images and similar parts to 794153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794153-1 fall under?
The 794153-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794153-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794153-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 794153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794153-1 often in real-time on the comparison pages.
What if I can't find stock of 794153-1?
You can fill out our help required form which you can use to request a quote for 794153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.