Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 21.6mm |
---|---|
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Accessory Type | Latch Arm |
Product Type | Accessory |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Amp Duac/Pl Pwr Conn Ltch Assy Rohs Compliant: Yes |Amp Te Connectivity 794150-1 | Newark Electronics |
Connector Accessories Latch Arm | Avnet America |
Where can I find additional details, specifications and documents for a 794150-1?
Additional datasheets, footprints and schematics for 794150-1 are listed on our Part Details page. You can also find images and similar parts to 794150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794150-1 fall under?
The 794150-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 794150-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794150-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 794150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794150-1 often in real-time on the comparison pages.
What if I can't find stock of 794150-1?
You can fill out our help required form which you can use to request a quote for 794150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.