Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Latch Arm Spring Material | Stainless Steel |
---|---|
Latch Arm Color | Natural |
Latch Arm Material | Glass-Filled PBT |
Length | 58.3mm |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Accessory |
Connector & Contact Terminates To | Printed Circuit Board |
Accessory Type | Latch Arm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Amp Duac/Pl Pwr Conn Ltch Assy Rohs Compliant: Yes |Amp Te Connectivity 794149-1 | Newark Electronics |
Connector Accessories Latch Arm | Avnet America |
Status: | Unknown |
---|---|
Series: | DUAC Series |
RoHS: | Unknown |
Accessory Type | Latch Arm |
---|---|
For Use With | AMP DUAC Series Rectangular Connectors |
Product Range | DUAC Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794149-1?
Additional datasheets, footprints and schematics for 794149-1 are listed on our Part Details page. You can also find images and similar parts to 794149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794149-1 fall under?
The 794149-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 794149-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794149-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 794149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794149-1 often in real-time on the comparison pages.
What if I can't find stock of 794149-1?
You can fill out our help required form which you can use to request a quote for 794149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.