Status: | Unknown |
---|---|
Series: | ACT20P Series |
RoHS: | Unknown |
Signal Conditioner Input | Current Potentiometer RTD Thermocouple Voltage |
---|---|
Signal Conditioner Output | Digital |
No. of Output Channels | 2Channels |
Accuracy % | 0.1% |
Output Accuracy | - |
Supply Voltage | 60VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | ACT20P Series |
SVHC | No SVHC (15-Jan-2018) |
Act20P-Ui-2Rco-Dc-S Rohs Compliant: Yes |Weidmuller 7940045760 | Newark Electronics |
SIGNAL CONVERTER, 1 I/P, 2 O/P DIN RAIL | element14 |
Weidmüller Limit Value Monitor, 60V, 2x Relay, Screw Terminal | Distrelec |
Limit Value Monitoring 4-Way Isolator 1-Channel Input 2 -Channel Output 60VDC Supply Voltage DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 7940045760?
Additional datasheets, footprints and schematics for 7940045760 are listed on our Part Details page. You can also find images and similar parts to 7940045760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7940045760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7940045760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7940045760 fall under?
The 7940045760 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 7940045760 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7940045760 you can contact the distributor directly for product support, shipping queries etc.
Is the 7940045760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7940045760 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet America have stock available or on a lead time for 7940045760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7940045760 often in real-time on the comparison pages.
What if I can't find stock of 7940045760?
You can fill out our help required form which you can use to request a quote for 7940045760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.