Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.30
|
20
in stock
|
Buy Now | |
Conrad
from US$20.35
|
84
in stock
|
Buy Now | |
Distrelec
from US$10.98
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$12.43
|
43
in stock
|
Buy Now | |
element14
from US$12.67
|
43
in stock
|
Buy Now | |
Farnell
from US$11.08
|
43
in stock
|
Buy Now | |
Compona
-
|
60
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Connector Type A | M12 Plug 4 Way |
---|---|
Connector Type B | - |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Connector Cable |
Cable Assembly Type | Sensor |
Cable Grip Material | PUR |
Cable Length | 2m |
Current Max | 4A |
For Use With | Sensors |
IP / NEMA Rating | IP67 |
Jacket Colour | Black |
Lead Length | 2m |
Proof Voltage | 500V |
Voltage Rating V DC | 75V |
Voltage Rating VAC | 60V |
Connector with screw cap and PUR cable.This text is machine translated. | Conrad |
Binder Sensor Cable, M12 Socket - Bare End, 4 Conductors, 2m, IP69K, Black | Distrelec |
Sensor Cable, Moulded, Pur, M12 Plug, 4 Way, 2 M, 6.56 Ft Rohs Compliant: Yes |Binder 7934303304 | Newark Electronics |
LEAD, STRAIGHT PUR, 4WAY, 2M | element14 |
SOCKET 4WAY PUR 2M | RS |
Kupp.Dose m.Kabel 2m. S.763 4p | Boersig |
Where can I find additional details, specifications and documents for a 7934303304?
Additional datasheets, footprints and schematics for 7934303304 are listed on our Part Details page. You can also find images and similar parts to 7934303304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7934303304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7934303304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7934303304 fall under?
The 7934303304 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 7934303304 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7934303304 you can contact the distributor directly for product support, shipping queries etc.
Is the 7934303304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7934303304 have stock available?
Authorised distributors including Conrad, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7934303304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7934303304 often in real-time on the comparison pages.
What if I can't find stock of 7934303304?
You can fill out our help required form which you can use to request a quote for 7934303304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.