Status: | Unknown |
---|---|
Series: | 707 Series |
RoHS: | Unknown |
Connector Type A | M5 Sensor Right Angle 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 707 Series |
SVHC | No SVHC (27-Jun-2018) |
Plug M5 r/a moulded 4 way 3x0.25mm2 x 2m | RS |
Sensor Cord, 4P M5 R/A Plug-Free End, 2M | Newark Electronics |
SENSOR CORD, 4P M5 R/A PLUG-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a 79-3109-32-04?
Additional datasheets, footprints and schematics for 79-3109-32-04 are listed on our Part Details page. You can also find images and similar parts to 79-3109-32-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79-3109-32-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79-3109-32-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79-3109-32-04 fall under?
The 79-3109-32-04 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 79-3109-32-04 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79-3109-32-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 79-3109-32-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79-3109-32-04 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 79-3109-32-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79-3109-32-04 often in real-time on the comparison pages.
What if I can't find stock of 79-3109-32-04?
You can fill out our help required form which you can use to request a quote for 79-3109-32-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.