79-3102-32-03 Binder Parts by Binder

SENSOR CORD 3P M5 RCPT-FREE END 2M

Status: Unknown
Series: 707 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.71

Distributor Stock
Logo for RS
RS
from US$17.72
5
in stock
Buy Now
Logo for Conrad
Conrad
from US$23.40
14
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$16.36
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.77
-
Buy Now
Logo for element14
element14
from US$14.71
-
Buy Now
Logo for Farnell
Farnell
from US$17.72
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Connector Type A M5 Sensor Straight 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 2m
Cable Length - Imperial 6.6ft
Product Range 707 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Connector with screw cap, molded PUR cable and threaded ring with vibration protection.This text is machine translated. | Conrad
Binder Circular Connector, M5, Socket, Straight, Poles - 3, Crimp, Cable Mount | Distrelec
Socket M5 moulded 3 way 3x0.25mm2 x 2m | RS
Sensor Cord, 3P M5 Rcpt-Free End, 2M | Newark Electronics
SENSOR CORD, 3P M5 RCPT-FREE END, 2M | element14
Kabeldose 3polig S.707 | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 79-3102-32-03?

Additional datasheets, footprints and schematics for 79-3102-32-03 are listed on our Part Details page. You can also find images and similar parts to 79-3102-32-03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 79-3102-32-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79-3102-32-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 79-3102-32-03 fall under?

The 79-3102-32-03 is listed under Binder Parts.

Can I view similar or alternative parts?

You can view similar parts to 79-3102-32-03 when available in the Binder Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 79-3102-32-03 you can contact the distributor directly for product support, shipping queries etc.

Is the 79-3102-32-03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 79-3102-32-03 have stock available?

Authorised distributors including Conrad, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 79-3102-32-03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 79-3102-32-03 often in real-time on the comparison pages.

What if I can't find stock of 79-3102-32-03?

You can fill out our help required form which you can use to request a quote for 79-3102-32-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay