Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.94
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
430
in stock
|
Buy Now | |
Farnell
from US$8.65
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$8.27
|
69
in stock
|
Buy Now | |
element14
from US$8.47
|
69
in stock
|
Buy Now | |
RS Americas
from US$485.05
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Wire Gauge | 28AWG |
---|---|
Jacket Color | Multi-colored |
Kit Contents | 40 x 300mm Female / Female Jumper Wires |
For Use With | Prototyping Boards |
RoHS Compliant | Yes |
Wire Gauge: 28AWG | Farnell |
Wire Gauge:28Awg | Newark Electronics |
Wire Gauge:28AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 793?
Additional datasheets, footprints and schematics for 793 are listed on our Part Details page. You can also find images and similar parts to 793 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 793 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 793 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 793 fall under?
The 793 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Jumper Wire & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 793 when available in the Jumper Wire & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 793 you can contact the distributor directly for product support, shipping queries etc.
Is the 793 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 793 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 793.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 793 often in real-time on the comparison pages.
What if I can't find stock of 793?
You can fill out our help required form which you can use to request a quote for 793 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.