Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Crouzet V4 83170 Standard Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Differential Travel Max | 0.15mm |
Operating Force Max | 1.5N |
Over Travel Min | 0.5mm |
Switch Accessory | Relay Specialties |
Actuator, Standard Microswitches | Newark Electronics |
Flat Lever for 83170 Family of Microswitches, 170A Radius 18.3 | Crouzet 79253327 | RS Americas |
Where can I find additional details, specifications and documents for a 79253327?
Additional datasheets, footprints and schematics for 79253327 are listed on our Part Details page. You can also find images and similar parts to 79253327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79253327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79253327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79253327 fall under?
The 79253327 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 79253327 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79253327 you can contact the distributor directly for product support, shipping queries etc.
Is the 79253327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79253327 have stock available?
Authorised distributors including Sorelec, Relay Specialties, Newark Electronics and RS Americas have stock available or on a lead time for 79253327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79253327 often in real-time on the comparison pages.
What if I can't find stock of 79253327?
You can fill out our help required form which you can use to request a quote for 79253327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.