Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Crouzet V3 83161 Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Differential Travel Max | 0.35mm |
Operating Force Max | 0.8N |
Over Travel Min | 1.2mm |
ACTUATOR 161E FOR V3 MICROSWITCH | RS |
Switch, Miniature, Snap, Lever Only, Style E Roller Lever, 0.54 Inch (13.6mm) | Crouzet 79215742 | RS Americas |
Actuator, V3 83161 Series Microswitches | Newark Electronics |
ACTUATOR, V3 83161 SERIES MICROSWITCHES | element14 |
Where can I find additional details, specifications and documents for a 79215742?
Additional datasheets, footprints and schematics for 79215742 are listed on our Part Details page. You can also find images and similar parts to 79215742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79215742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79215742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79215742 fall under?
The 79215742 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 79215742 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79215742 you can contact the distributor directly for product support, shipping queries etc.
Is the 79215742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79215742 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 79215742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79215742 often in real-time on the comparison pages.
What if I can't find stock of 79215742?
You can fill out our help required form which you can use to request a quote for 79215742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.