Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 84214 Series |
---|---|
Accessory Type | - |
Product Range | - |
External Depth | 26mm |
External Length / Height | 24mm |
External Width | 6mm |
Manual Switch Accessory, For 84214 Seriespair Of End Caps 84214 Black Rohs Compliant: Yes |Crouzet 79214283 | Newark Electronics |
Switch | RS Americas |
Where can I find additional details, specifications and documents for a 79214283?
Additional datasheets, footprints and schematics for 79214283 are listed on our Part Details page. You can also find images and similar parts to 79214283 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79214283 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79214283 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79214283 fall under?
The 79214283 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 79214283 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79214283 you can contact the distributor directly for product support, shipping queries etc.
Is the 79214283 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79214283 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 79214283.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79214283 often in real-time on the comparison pages.
What if I can't find stock of 79214283?
You can fill out our help required form which you can use to request a quote for 79214283 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.