Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.61
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$3.61
|
10
in stock
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Where can I find additional details, specifications and documents for a 79125?
Additional datasheets, footprints and schematics for 79125 are listed on our Part Details page. You can also find images and similar parts to 79125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 79125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 79125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 79125 fall under?
The 79125 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 79125 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 79125 you can contact the distributor directly for product support, shipping queries etc.
Is the 79125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 79125 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for 79125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 79125 often in real-time on the comparison pages.
What if I can't find stock of 79125?
You can fill out our help required form which you can use to request a quote for 79125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.