Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1196126-9 |
Prices starting from US$18.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$28.96
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$43.54
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$29.70
|
28
in stock
|
Buy Now | |
Distrelec
from US$39.39
|
28
in stock
|
Buy Now | |
Avnet America
from US$22.44
|
-
|
Buy Now | |
Avnet Asia
from US$30.50
|
-
|
Buy Now | |
TE Store
from US$28.29
|
-
|
Buy Now | |
Sager
from US$18.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin/Silver |
---|---|
Color | Blue |
Splice Material | Copper Alloy |
Number of Conductors | Single-conductor cable |
Terminal & Splice Type | Splice |
Wire Size | 1.5 – .5mm², 16 – 20AWG |
Overall Length | 3.17in, 80.52mm |
Insulated | Yes |
Product Type | SolderShield Splice Kit |
Wire/Cable Type | Multi-Conductor |
Splice Type | One-to-One Splice |
Sealable | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves&shield Tubing Hs-Coax Splice 16-20 |Raychem Te Connectivity 790904-000 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-COAX SPLICE 16-20 | Rapid Electronics |
TE Connectivity D-150-0169 Solder Sleeves & Shield Tubin | Distrelec |
Cable Accessories Solder Shield Splice | Avnet America |
D-150-0169 Wire Size: 16 – 20 AWG Wire Size: 1.5 – .5 mm² Sealable: Yes Contact Base Material: Copper Alloy Primary Product Color: Blue Electrical Wire Splice | 16 – 20 AWG 1.5 – .5 mm² Copper Alloy | Part Number: 790904-000 | Internal Number: 790904-000 | Alias Number: 1-1196126-9 | Blue | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing HS-COAX SPLICE 16-20 | Sager |
Where can I find additional details, specifications and documents for a 790904-000?
Additional datasheets, footprints and schematics for 790904-000 are listed on our Part Details page. You can also find images and similar parts to 790904-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 790904-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 790904-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 790904-000 fall under?
The 790904-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 790904-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 790904-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 790904-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 790904-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 790904-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 790904-000 often in real-time on the comparison pages.
What if I can't find stock of 790904-000?
You can fill out our help required form which you can use to request a quote for 790904-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.