Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 26Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 24, SFP x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
CPU Module with 2 SFP Mini-GBIC Gigabit Expansion | Red Lion Controls 7900CPU | RS Americas |
Ethernet Sw, Rj45/Sfp, Din Rail | Newark Electronics |
Industrial Ethernet Switch Managed (24) RJ45 10/100/1000Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 7900CPU?
Additional datasheets, footprints and schematics for 7900CPU are listed on our Part Details page. You can also find images and similar parts to 7900CPU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7900CPU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7900CPU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7900CPU fall under?
The 7900CPU is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 7900CPU when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7900CPU you can contact the distributor directly for product support, shipping queries etc.
Is the 7900CPU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7900CPU have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 7900CPU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7900CPU often in real-time on the comparison pages.
What if I can't find stock of 7900CPU?
You can fill out our help required form which you can use to request a quote for 7900CPU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.