Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Ethernet Type | IEEE 802.3 |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LQFP |
No. of Pins | 64Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Ethernet Controller, Lqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a 78Q2120C09-64CGT/F?
Additional datasheets, footprints and schematics for 78Q2120C09-64CGT/F are listed on our Part Details page. You can also find images and similar parts to 78Q2120C09-64CGT/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78Q2120C09-64CGT/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78Q2120C09-64CGT/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78Q2120C09-64CGT/F fall under?
The 78Q2120C09-64CGT/F is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to 78Q2120C09-64CGT/F when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78Q2120C09-64CGT/F you can contact the distributor directly for product support, shipping queries etc.
Is the 78Q2120C09-64CGT/F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 78Q2120C09-64CGT/F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 78Q2120C09-64CGT/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78Q2120C09-64CGT/F often in real-time on the comparison pages.
What if I can't find stock of 78Q2120C09-64CGT/F?
You can fill out our help required form which you can use to request a quote for 78Q2120C09-64CGT/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.