78M6610+LMU/B01 Special Function by Analog Devices

ENERGY MEASUREMENT PROCESSOR, TQFN-24

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Supply Voltage Min 3V
Supply Voltage Max 3.6V
IC Package Type TQFN
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Energy Measurement Processor, Tqfn-24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78M6610+LMU/B01?

Additional datasheets, footprints and schematics for 78M6610+LMU/B01 are listed on our Part Details page. You can also find images and similar parts to 78M6610+LMU/B01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78M6610+LMU/B01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78M6610+LMU/B01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78M6610+LMU/B01 fall under?

The 78M6610+LMU/B01 is listed under Semiconductors - ICs > Special Function.

Can I view similar or alternative parts?

You can view similar parts to 78M6610+LMU/B01 when available in the Special Function range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78M6610+LMU/B01 you can contact the distributor directly for product support, shipping queries etc.

Is the 78M6610+LMU/B01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 78M6610+LMU/B01 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 78M6610+LMU/B01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78M6610+LMU/B01 often in real-time on the comparison pages.

What if I can't find stock of 78M6610+LMU/B01?

You can fill out our help required form which you can use to request a quote for 78M6610+LMU/B01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay