Status: | Unknown |
---|---|
Series: | 78 Series |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.54
|
No stock
|
Buy Now | |
RS Americas
from US$5.01
|
1,008
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
219
in stock
|
Buy Now | |
element14
from US$4.32
|
219
in stock
|
Buy Now | |
Future Electronics
from US$4.06
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,008
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
Sager
from US$2.23
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPDT |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 78 Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Raised |
Actuator Type | Raised Slide |
External Depth | 9.64mm |
External Length / Height | 7.49mm |
External Width | 22.4mm |
Lead Spacing | 2.54mm |
No. of Positions | 4Ways |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Slide Switch, SPDT, 4 Position, Sealed, Raised Actuator, 150mA, 30VDC, PC Pin | Grayhill 78J04T | RS Americas |
Switch, Dip, 4 Position, Spdt, Raised Slide | Newark Electronics |
No. of Circuits:4Circuits | element14 |
78 Series Raised Slide SPDT 4 Position Through Hole DIP Switch | Future Electronics |
Switch DIP ON OFF SPDT 4 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet Abacus |
DIP Switches / SIP Switches DIP Switch SPDT 2 circuits 4 Pos | Sager |
SWITCH, DIP, SPDT, 4 WAY | Farnell |
Where can I find additional details, specifications and documents for a 78J04T?
Additional datasheets, footprints and schematics for 78J04T are listed on our Part Details page. You can also find images and similar parts to 78J04T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78J04T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78J04T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78J04T fall under?
The 78J04T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78J04T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78J04T you can contact the distributor directly for product support, shipping queries etc.
Is the 78J04T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78J04T have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Future Electronics and Avnet Abacus have stock available or on a lead time for 78J04T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78J04T often in real-time on the comparison pages.
What if I can't find stock of 78J04T?
You can fill out our help required form which you can use to request a quote for 78J04T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.