Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.90
|
No stock
|
Buy Now | |
element14
from US$3.06
|
1,247
in stock
|
Buy Now | |
Farnell
from US$3.57
|
1,247
in stock
|
Buy Now | |
Future Electronics
from US$3.23
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$5.42
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
44
in stock
|
Buy Now | |
RS Americas
from US$3.38
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
910
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Sager
from US$1.51
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPDT |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Dip Sw, 1Ckt, Spdt, 0.15A, 30Vdc, Th Rohs Compliant: Yes |Grayhill 78J01T | Newark Electronics |
DIP SW, 1CKT, SPDT, 0.15A, 30VDC, TH | element14 |
78 Series 1 Position SPDT 0.15 A Top Actuated Through Hole DIP Switch | Future Electronics |
DIP SW/SIP SW DIP Switch SPDT 2 circuits 1 Pos | Rapid Electronics |
Dip Switch, SPDT, 1 Position, Raised Slide Actuator, 150mA, 30VDC, PC Pin | Grayhill 78J01T | RS Americas |
Switch DIP ON OFF SPDT 1 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet Abacus |
DIP Switches / SIP Switches DIP Switch SPDT 2 circuits 1 Pos | Sager |
Where can I find additional details, specifications and documents for a 78J01T?
Additional datasheets, footprints and schematics for 78J01T are listed on our Part Details page. You can also find images and similar parts to 78J01T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78J01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78J01T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78J01T fall under?
The 78J01T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78J01T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78J01T you can contact the distributor directly for product support, shipping queries etc.
Is the 78J01T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78J01T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rapid Electronics have stock available or on a lead time for 78J01T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78J01T often in real-time on the comparison pages.
What if I can't find stock of 78J01T?
You can fill out our help required form which you can use to request a quote for 78J01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.