Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.19
|
223
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
2,727
in stock
|
Buy Now | |
Rapid Electronics
from US$4.40
|
223
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
223
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now | |
Sager
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | DPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 150mA |
78 Series Raised Slide DPST 1 Position Through Hole DIP Switch | Future Electronics |
Dip Switch: Raised Type, Circuitry: Dpst, 1 Position, Thru-Hole |Grayhill 78F01T | Newark Electronics |
DIP SW/SIP SW DIP Switch 2PST Raised Slide 1 Pos | Rapid Electronics |
Switch DIP ON OFF DPST 1 Raised Slide 0.15A 30VDC PC Pins 2000Cycle 2.54mm Thru-Hole Tube | Avnet America |
DIP SWITCH, 2PST 1 POSITION | Grayhill 78F01T | RS Americas |
DIP Switches / SIP Switches DIP Switch 2PST Raised Slide 1 Pos | Sager |
Where can I find additional details, specifications and documents for a 78F01T?
Additional datasheets, footprints and schematics for 78F01T are listed on our Part Details page. You can also find images and similar parts to 78F01T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78F01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78F01T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78F01T fall under?
The 78F01T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78F01T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78F01T you can contact the distributor directly for product support, shipping queries etc.
Is the 78F01T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78F01T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 78F01T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78F01T often in real-time on the comparison pages.
What if I can't find stock of 78F01T?
You can fill out our help required form which you can use to request a quote for 78F01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.