Status: | Unknown |
---|---|
Series: | 78 Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.90
|
13
in stock
|
Buy Now | |
Sager
from US$1.24
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.88
|
177
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
177
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
13
in stock
|
Buy Now | |
element14
from US$2.69
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
72
in stock
|
Buy Now | |
Future Electronics
from US$2.86
|
-
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now |
No. of Circuits | 12Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 150mA |
Product Range | 78 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Resistance | 30mohm |
Current Rating | 4A |
Dielectric Strength VDC | 500V |
External Depth | 9.65mm |
External Length / Height | 7.49mm |
Insulation Resistance | 5000Mohm |
Lead Length | 2.54mm |
Lead Spacing | 2.54mm |
Length | 32.5mm |
Material | Thermoplastic UL94V0 |
No. of Mechanical Operations | 20000 |
No. of Positions | 12Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Switch Operation | Off-On |
DIP Switches / SIP Switches DIP Switch SPST 12 Pos Tape Seal | Sager |
DIP SW/SIP SW DIP Switch SPST 12 Pos Tape Seal | Rapid Electronics |
Dip Switch, SPST, 12 Position, Raised Slide Actuator, 150mA, 30VDC, PC Pin | Grayhill 78B12ST | RS Americas |
Dip Switch, 78 Series, Spst, Dip Sealed, Through Hole, 150 Ma, 24 Vdc Rohs Compliant: Yes |Grayhill 78B12ST | Newark Electronics |
SWITCH, DIL, SLIDE, 12WAY | element14 |
Switch DIP OFF ON SPST 12 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet Abacus |
Switch DIP OFF ON SPST 12 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle | Future Electronics |
Where can I find additional details, specifications and documents for a 78B12ST?
Additional datasheets, footprints and schematics for 78B12ST are listed on our Part Details page. You can also find images and similar parts to 78B12ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78B12ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78B12ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78B12ST fall under?
The 78B12ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78B12ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78B12ST you can contact the distributor directly for product support, shipping queries etc.
Is the 78B12ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78B12ST have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 78B12ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78B12ST often in real-time on the comparison pages.
What if I can't find stock of 78B12ST?
You can fill out our help required form which you can use to request a quote for 78B12ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.