Status: | Unknown |
---|---|
Series: | 78 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.43
|
966
in stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
6,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
6,100
in stock
|
Buy Now | |
Sager
from US$0.79
|
2,008
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
151
in stock
|
Buy Now | |
element14
from US$2.24
|
151
in stock
|
Buy Now | |
Farnell
from US$4.06
|
151
in stock
|
Buy Now | |
RS Americas
from US$2.49
|
11
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
252
in stock
|
Buy Now | |
RS
from US$1.77
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 78 Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
DIP SW/SIP SW DIP Switch SPST Raised Slide 8 Pos | Rapid Electronics |
78 Series Raised Slide SPST 8 Position Through Hole DIP Switch | Future Electronics |
DIP Switches / SIP Switches DIP Switch SPST Raised Slide 8 Pos | Sager |
Switch, Spst, 8 Pos, Raised Slide | Newark Electronics |
SWITCH, SPST, 8 POS, RAISED SLIDE | element14 |
Switch, DIP, SPST, 8pos, Raised slide, 150mA 30VDC, PCB mnt | Grayhill 78B08T | RS Americas |
Switch DIP OFF ON SPST 8 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP | RS |
Where can I find additional details, specifications and documents for a 78B08T?
Additional datasheets, footprints and schematics for 78B08T are listed on our Part Details page. You can also find images and similar parts to 78B08T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78B08T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78B08T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78B08T fall under?
The 78B08T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78B08T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78B08T you can contact the distributor directly for product support, shipping queries etc.
Is the 78B08T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78B08T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Sager and Newark Electronics have stock available or on a lead time for 78B08T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78B08T often in real-time on the comparison pages.
What if I can't find stock of 78B08T?
You can fill out our help required form which you can use to request a quote for 78B08T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.