Status: | Unknown |
---|---|
Series: | 78 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.81
|
232
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
12,787
in stock
|
Buy Now | |
Sager
from US$0.64
|
4,928
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
884
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
466
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
466
in stock
|
Buy Now | |
element14
from US$2.76
|
232
in stock
|
Buy Now | |
RS Americas
from US$3.77
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
189
in stock
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 78 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
78 Series Raised Slide SPST 4 Position Through Hole DIP Switch | Future Electronics |
DIP Switches / SIP Switches DIP Switch SPST 4 Pos Tape Seal | Sager |
DIP SW/SIP SW DIP Switch SPST 4 Pos Tape Seal | Rapid Electronics |
Asm,sp/St 4Sld B S,lf Rohs Compliant: Yes |Grayhill 78B04ST | Newark Electronics |
Switch DIP OFF ON SPST 4 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
SWITCH, SPST, 4 POS, RAISED SLIDE | element14 |
Switch, DIP, SPST,4pos, Raised slide,150mA 30VDC, PCB mnt, Tape seal | Grayhill 78B04ST | RS Americas |
Where can I find additional details, specifications and documents for a 78B04ST?
Additional datasheets, footprints and schematics for 78B04ST are listed on our Part Details page. You can also find images and similar parts to 78B04ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78B04ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78B04ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78B04ST fall under?
The 78B04ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78B04ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78B04ST you can contact the distributor directly for product support, shipping queries etc.
Is the 78B04ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78B04ST have stock available?
Authorised distributors including Future Electronics, Sager, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 78B04ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78B04ST often in real-time on the comparison pages.
What if I can't find stock of 78B04ST?
You can fill out our help required form which you can use to request a quote for 78B04ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.