Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.87
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
4,935
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
4,935
in stock
|
Buy Now | |
Sager
from US$0.67
|
2,722
in stock
|
Buy Now | |
element14
from US$1.94
|
1,634
in stock
|
Buy Now | |
Farnell
from US$2.30
|
1,634
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
31
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
525
in stock
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 150mA |
DIP SW/SIP SW DIP Switch SPST 2 Pos Tape Seal | Rapid Electronics |
DIP Switches / SIP Switches DIP Switch SPST 2 Pos Tape Seal | Sager |
Dip Switch, 2Ckt, Spst-Nc, 0.15A/30V, Th Rohs Compliant: Yes |Grayhill 78B02ST | Newark Electronics |
DIP SWITCH, 2CKT, SPST-NC, 0.15A/30V, TH | element14 |
Switch, DIP, SPST,2pos, Raised slide,150mA 30VDC, PCB mnt, Tape seal | Grayhill 78B02ST | RS Americas |
Switch DIP OFF ON SPST 2 Raised Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
78 Series SPST 3 Position Raised Slide Through Hole DIP Switch | Future Electronics |
Where can I find additional details, specifications and documents for a 78B02ST?
Additional datasheets, footprints and schematics for 78B02ST are listed on our Part Details page. You can also find images and similar parts to 78B02ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78B02ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78B02ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78B02ST fall under?
The 78B02ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78B02ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78B02ST you can contact the distributor directly for product support, shipping queries etc.
Is the 78B02ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78B02ST have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Sager, Newark Electronics and element14 have stock available or on a lead time for 78B02ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78B02ST often in real-time on the comparison pages.
What if I can't find stock of 78B02ST?
You can fill out our help required form which you can use to request a quote for 78B02ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.