Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0789396-1,
317482-000 |
No distributors results available
Weight | 375gr/pc |
---|---|
Conductor Range | 2 x 95 – 4 x 50mm² |
Cable Bundle Diameter Range | 26 – 30mm |
Breaking Load (Min) | 7.5kN |
Conductor Insulation | XLPE |
Voltage Class | ≤ 1kV |
Standard Reference | ESB 16142 |
Shear Head System | No |
Overhead | Yes |
Application Type | LV ABC |
Product Availability | Worldwide |
Technology | Bolted Type |
Product Family | Suspension Clamp |
LV ABC Type | Self-Supporting |
Where can I find additional details, specifications and documents for a 789396-1?
Additional datasheets, footprints and schematics for 789396-1 are listed on our Part Details page. You can also find images and similar parts to 789396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 789396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 789396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 789396-1 fall under?
The 789396-1 is listed under Power Systems > Power Systems Connectors > Power Systems Clamps.
Can I view similar or alternative parts?
You can view similar parts to 789396-1 when available in the Power Systems Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 789396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 789396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 789396-1 have stock available?
There is no stock from authorised distributors for 789396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 789396-1 often in real-time on the comparison pages.
What if I can't find stock of 789396-1?
You can fill out our help required form which you can use to request a quote for 789396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.