Status: | Unknown |
---|---|
Series: | 78864 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
731,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
731,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
5,625
in stock
|
Buy Now | |
element14
from US$0.17
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,875
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 10V |
Contact Gender | - |
No. of Contacts | 4 Contact, 4Contacts |
Battery Terminals | Pressure Contact |
Product Range | 78864 Series |
SVHC | No SVHC (15-Jan-2019) |
Power To The Board 1.6Mm Pitch Comp Conn Dual Row |Molex 78864-0001 | Newark Electronics |
MODULAR CONTACT, 4POS, 10V | Farnell |
BATTERY CONN. 1.2H 1.6MM DR 4CKT | Heilind Electronics |
COMPRESSION CONN, BATTERY, 4POS, 1A | element14 |
Molex 1.60mm Pitch Compression Connector 1.20mm Working Height Dual-row 4 Circuits | Distrelec |
04P COMPRESSION CONNECTOR 1,20 | Rutronik |
BATTERY CONN. 1.2H 1.6MM PITCH,DR 4CKT | Avnet America |
Battery Conn. 1.2H 1.6MM Pitch DR 4Ckt | Molex Incorporated 78864-0001 | RS Americas |
1.60MM COMPRESSION CONNECTOR | TTI Europe |
Where can I find additional details, specifications and documents for a 78864-0001?
Additional datasheets, footprints and schematics for 78864-0001 are listed on our Part Details page. You can also find images and similar parts to 78864-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78864-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78864-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78864-0001 fall under?
The 78864-0001 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78864-0001 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78864-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 78864-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78864-0001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Heilind Electronics and element14 have stock available or on a lead time for 78864-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78864-0001 often in real-time on the comparison pages.
What if I can't find stock of 78864-0001?
You can fill out our help required form which you can use to request a quote for 78864-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.