Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Compliant |
No. of Contacts | 80Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Press Fit |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Wire-Board Connector Receptacle 80 Position, 0.05In | Newark Electronics |
Conn SCSI RCP 80 POS 1.27mm Press Fit ST Thru-Hole 80 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 788395-2?
Additional datasheets, footprints and schematics for 788395-2 are listed on our Part Details page. You can also find images and similar parts to 788395-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788395-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788395-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788395-2 fall under?
The 788395-2 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788395-2 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788395-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788395-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 788395-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 788395-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788395-2 often in real-time on the comparison pages.
What if I can't find stock of 788395-2?
You can fill out our help required form which you can use to request a quote for 788395-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.