Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.80
|
150
in stock
|
Buy Now | |
TE Store
from US$18.32
|
140
in stock
|
Buy Now | |
RS Americas
from US$14.34
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.04
|
16
in stock
|
Buy Now | |
Conrad
from US$17.10
|
7
in stock
|
Buy Now | |
Future Electronics
from US$10.37
|
-
|
Buy Now | |
Avnet America
from US$9.47
|
-
|
Buy Now | |
element14
from US$12.29
|
-
|
Buy Now | |
Boersig
from US$11.84
|
-
|
Buy Now | |
Distrelec
from US$14.20
|
-
|
Buy Now | |
TTI Europe
from US$11.72
|
-
|
Buy Now | |
Farnell
from US$21.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Seal Type | Wire Entry Seal, Peripheral |
Number of Power Positions | 0 |
Reverse Numbering | With |
Keying | A |
Number of Signal Positions | 9 |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .065 – .12in, 1.65 – 3.05mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 13 |
Housing Material | Nylon |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Shell Type | All Plastic |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector Receptacle Size 13, 9 Position Free Hanging | Newark Electronics |
SLD CPC RCPT ASSY,13-9,STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: Yes Housing 600 VDC Wire-to-Wire 9 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 788159-2 | Internal Number: 788159-2 | TE Connectivity | TE Store |
Connector Housing CPC Recept. Assy 9 Pos. Sz 13 Series 1 Free Hang Std Sex | TE Connectivity 788159-2 | RS Americas |
Plug | Transfer Multisort Elektronik |
Cable Ø (max.): 2.54 mm | Conrad |
Housing,receptacle,shell size 13, 9W,CPC | RS |
CPC Series 1 Free Hanging Receptacle 9 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 9 POS Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
CIRCULAR HOUSING, RCPT, 9POS, CABLE | element14 |
TE Connectivity Receptacle, Plug, 9 Contacts, 600V | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 788159-2?
Additional datasheets, footprints and schematics for 788159-2 are listed on our Part Details page. You can also find images and similar parts to 788159-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788159-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788159-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788159-2 fall under?
The 788159-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788159-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788159-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788159-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788159-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, RS Americas, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 788159-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788159-2 often in real-time on the comparison pages.
What if I can't find stock of 788159-2?
You can fill out our help required form which you can use to request a quote for 788159-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.