Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.12
|
128
in stock
|
Buy Now | |
TTI Europe
from US$11.19
|
460
in stock
|
Buy Now | |
TE Store
from US$19.27
|
336
in stock
|
Buy Now | |
Heilind Electronics
from US$15.94
|
212
in stock
|
Buy Now | |
RS Americas
from US$11.10
|
77
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.94
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$13.00
|
33
in stock
|
Buy Now | |
Conrad
from US$18.29
|
4
in stock
|
Buy Now | |
Avnet America
from US$8.48
|
-
|
Buy Now | |
element14
from US$12.33
|
-
|
Buy Now | |
Boersig
from US$13.87
|
-
|
Buy Now | |
Farnell
from US$11.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 9 |
Number of Positions | 9 |
Seal Type | Peripheral, Wire Entry Seal |
Reverse Numbering | With |
Keying | A |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .065 – .12in, 1.65 – 3.05mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 13 |
Housing Material | Nylon |
Housing Color | Black |
Body Orientation | Straight |
VDE Tested | No |
Panel Mount Feature Type | Flange with Mounting Holes |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Panel Mount Feature | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Product Type | Housing |
Sealable | Yes |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SLD CPC RCPT ASSY,13-9,STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: Yes Housing 600 VDC Wire-to-Wire 9 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 788158-2 | Internal Number: 788158-2 | TE Connectivity | TE Store |
SLD CPC RCPT ASSY13-9STD SEX | Heilind Electronics |
HOUSING,RCPT,PM,SHELL SIZE 13,9W,CPC | RS |
Connector Housing CPC Recept. Assy 9 Pos. Sz 13 Series 1 Panel Mnt Std Sex | TE Connectivity 788158-2 | RS Americas |
Circular Connector Receptacle, Size 13, 9 Position, Panel | Newark Electronics |
Cable Ø (max.): 2.54 mm | Conrad |
Conn CPC PIN 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
CONNECTOR, CIRCULAR, SIZE 13-9 | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting | Panel Mount |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 13-9 |
No. of Positions | 9Ways |
Where can I find additional details, specifications and documents for a 788158-2?
Additional datasheets, footprints and schematics for 788158-2 are listed on our Part Details page. You can also find images and similar parts to 788158-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788158-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788158-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788158-2 fall under?
The 788158-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788158-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788158-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788158-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788158-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, RS and RS Americas have stock available or on a lead time for 788158-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788158-2 often in real-time on the comparison pages.
What if I can't find stock of 788158-2?
You can fill out our help required form which you can use to request a quote for 788158-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.