Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.13
|
No stock
|
Buy Now | |
TE Store
from US$35.78
|
1,063
in stock
|
Buy Now | |
RS Americas
from US$14.52
|
493
in stock
|
Buy Now | |
Newark Electronics
from US$19.85
|
11
in stock
|
Buy Now | |
Avnet America
from US$14.51
|
-
|
Buy Now | |
element14
from US$16.23
|
-
|
Buy Now | |
Boersig
from US$25.48
|
-
|
Buy Now | |
TTI Europe
from US$18.68
|
-
|
Buy Now | |
Farnell
from US$21.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Seal Type | Wire Entry Seal |
Reverse Numbering | With |
Number of Signal Positions | 4 |
Number of Positions | 4 |
Keying | A |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Shell Size | 11 |
Housing Material | Nylon 6/6 GF |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
SLD CPC RCPT ASSY,11-4,REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 788154-2 | Internal Number: 788154-2 | TE Connectivity | TE Store |
Connector Housing CPC Recept. Assy 4 Pos Sz 11 Series 1 Panel Mnt Rev Sex | TE Connectivity 788154-2 | RS Americas |
Circular Conn, Rcpt, 4Pos, Crimp | Newark Electronics |
Housing Recept 4 way Socket size 11 CPC | RS |
Conn CPC SKT 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet America |
94C5447 | element14 |
SLD CST RCPT ASSY,11-4,REV SEX | Boersig |
HSG SLD CPC RCPT 11-4 REV | TTI Europe |
CIRCULAR HOUSING, RECEPTACLE, SIZE 11 | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 788154-2?
Additional datasheets, footprints and schematics for 788154-2 are listed on our Part Details page. You can also find images and similar parts to 788154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788154-2 fall under?
The 788154-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788154-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788154-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, RS and Avnet America have stock available or on a lead time for 788154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788154-2 often in real-time on the comparison pages.
What if I can't find stock of 788154-2?
You can fill out our help required form which you can use to request a quote for 788154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.