Status: | Unknown |
---|---|
Series: | 78800 Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
9,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
9,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.96
|
6,300
in stock
|
Buy Now | |
TTI Europe
from US$0.70
|
4,800
in stock
|
Buy Now | |
element14
from US$1.29
|
4,069
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
3,883
in stock
|
Buy Now | |
Farnell
from US$1.18
|
3,549
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.96
|
2,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,600
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now |
Product Range | 78800 Series |
---|---|
Connector Type | Micro SIM |
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Memory Card Conn 1.40Mm Ht Hng-Style Micro-Sim |Molex 78800-0001 | Newark Electronics |
MICRO SIM 1.4MM HT HINGED 6CKT | Heilind Electronics |
1.40MM MICRO SIM CARD SOCKET | TTI Europe |
CONNECTOR, MICRO SIM, 6POS | element14 |
Connector: for cards | Transfer Multisort Elektronik |
Conn Micro SIM HDR 6 POS 1.4mm Solder ST SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
06P micro SIM card holder Hinged | Rutronik |
Micro SIM Socket 1.4mm high Hinged 6way | RS |
Vertical Surface Mount Memory & SIM Card Connector, with SMT Termination | Molex Incorporated 78800-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 78800-0001?
Additional datasheets, footprints and schematics for 78800-0001 are listed on our Part Details page. You can also find images and similar parts to 78800-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78800-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78800-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78800-0001 fall under?
The 78800-0001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 78800-0001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78800-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 78800-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78800-0001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 78800-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78800-0001 often in real-time on the comparison pages.
What if I can't find stock of 78800-0001?
You can fill out our help required form which you can use to request a quote for 78800-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.