Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.47
|
2,398
in stock
|
Buy Now | |
Newark Electronics
from US$12.46
|
2,398
in stock
|
Buy Now | |
Rapid Electronics
from US$12.28
|
2,398
in stock
|
Buy Now | |
Chip One Stop
from US$8.06
|
2,398
in stock
|
Buy Now | |
Farnell
from US$12.71
|
1,923
in stock
|
Buy Now | |
Avnet America
from US$10.24
|
-
|
Buy Now | |
RS Americas
from US$8.18
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
PCB Retention Feature Plating Material | Tin over Nickel |
Connector Profile | Standard |
PCB Retention Feature Material | Brass |
Board-to-Board Configuration | Right Angle |
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 20 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A, 3A |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 9.8mm, .38in |
PCB Thickness (Recommended) | .76in |
コネクタの高さ | 9.8mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 100 |
Packaging Method | Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20 Bldmate Rcpt Assy Lead Free |Amp Te Connectivity 787653-3 | Newark Electronics |
I/O Connectors 20 CHAMP BLINDMATE RA RCPTASSY | Rapid Electronics |
TE Connectivity 20 BLDMATE RCPT ASSY LEAD FREE Telecom and Datacom Connector 20 Contact(s) Female Right Angle Solder Terminal Locking Receptacle | Distrelec |
I-O CONNECTORS | Farnell |
Conn SCSI RCP 20 POS 2.54mm Solder RA Thru-Hole 40 Terminal 1 Port | Avnet America |
Female 20 Way Right Angle Through Hole SCSI Connector 2.54mm Pitch, Solder | TE Connectivity 787653-3 | RS Americas |
Where can I find additional details, specifications and documents for a 787653-3?
Additional datasheets, footprints and schematics for 787653-3 are listed on our Part Details page. You can also find images and similar parts to 787653-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787653-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787653-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787653-3 fall under?
The 787653-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 787653-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787653-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 787653-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787653-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 787653-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787653-3 often in real-time on the comparison pages.
What if I can't find stock of 787653-3?
You can fill out our help required form which you can use to request a quote for 787653-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.