Status: | Unknown |
---|---|
Series: | .050 CHAMP Series |
RoHS: | Unknown |
Prices starting from US$11.78
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Type | Board to Board |
Contact Termination Type | Solder |
Product Range | .050 CHAMP Series |
Connector Mounting | Through Hole Mount |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | No |
20 Champ Bldmate R/A Rcpt Assy |Amp Te Connectivity 787653-2 | Newark Electronics |
I/O Connectors 20 CHAMP R/A RCPT | Rapid Electronics |
TE Connectivity 20 CHAMP BLDMATE R/A RCPT ASSY Telecom a | Distrelec |
D SUB CONNECTORS | Farnell |
Conn SCSI RCP 20 POS 2.54mm Solder RA Thru-Hole 20 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 787653-2.?
Additional datasheets, footprints and schematics for 787653-2. are listed on our Part Details page. You can also find images and similar parts to 787653-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787653-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787653-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787653-2. fall under?
The 787653-2. is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787653-2. when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787653-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 787653-2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787653-2. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 787653-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787653-2. often in real-time on the comparison pages.
What if I can't find stock of 787653-2.?
You can fill out our help required form which you can use to request a quote for 787653-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.