Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Centerline (Pitch) | 2mm, .08in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Retention Type | Hold-Down Post |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 21 |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sealable | No |
Termination Post & Tail Length | .5mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mdi Receptacle Assembly,6P Rohs Compliant: No |Amp Te Connectivity 787526-1 | Newark Electronics |
Conn Battery RCP 6 POS 2mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 787526-1?
Additional datasheets, footprints and schematics for 787526-1 are listed on our Part Details page. You can also find images and similar parts to 787526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787526-1 fall under?
The 787526-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787526-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 787526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787526-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 787526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787526-1 often in real-time on the comparison pages.
What if I can't find stock of 787526-1?
You can fill out our help required form which you can use to request a quote for 787526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.