Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.93
Desolder Tool Type | Pump |
---|---|
Tip / Nozzle Length | - |
Tip / Nozzle O.D. | 20mm |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (17-Dec-2015) |
Tool Body Material | Metal |
DESOLDERING, PUMP | element14 |
Esd Safe Desoldering Pump | Newark Electronics |
Weller 7874B Desoldering Pump | Rapid Electronics |
Where can I find additional details, specifications and documents for a 7874B.?
Additional datasheets, footprints and schematics for 7874B. are listed on our Part Details page. You can also find images and similar parts to 7874B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7874B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7874B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7874B. fall under?
The 7874B. is listed under Tools & Production Supplies > Soldering Stations & Accessories > Desoldering.
Can I view similar or alternative parts?
You can view similar parts to 7874B. when available in the Desoldering range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7874B. you can contact the distributor directly for product support, shipping queries etc.
Is the 7874B. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7874B. have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Rapid Electronics and Carlton-Bates have stock available or on a lead time for 7874B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7874B. often in real-time on the comparison pages.
What if I can't find stock of 7874B.?
You can fill out our help required form which you can use to request a quote for 7874B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.