Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | Screw |
---|---|
Operating Voltage | 120V |
Coil Voltage VAC Nom | 120V |
RoHS Compliant | Yes |
Contactor, 120Vac | Newark Electronics |
COIL, VACUUM, SIZE 5, 120V/60HZ AND 110V/50HZ | Eaton - Cutler Hammer 7874A09G01 | RS Americas |
Where can I find additional details, specifications and documents for a 7874A09G01?
Additional datasheets, footprints and schematics for 7874A09G01 are listed on our Part Details page. You can also find images and similar parts to 7874A09G01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7874A09G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7874A09G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7874A09G01 fall under?
The 7874A09G01 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to 7874A09G01 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7874A09G01 you can contact the distributor directly for product support, shipping queries etc.
Is the 7874A09G01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7874A09G01 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 7874A09G01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7874A09G01 often in real-time on the comparison pages.
What if I can't find stock of 7874A09G01?
You can fill out our help required form which you can use to request a quote for 7874A09G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.