Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.14
|
4
in stock
|
Buy Now | |
RS
from US$39.21
|
484
in stock
|
Buy Now | |
TE Store
from US$10.91
|
484
in stock
|
Buy Now | |
Rapid Electronics
from US$13.11
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
4
in stock
|
Buy Now | |
element14
from US$9.19
|
4
in stock
|
Buy Now | |
RS Americas
from US$38.11
|
2
in stock
|
Buy Now | |
Future Electronics
from US$8.41
|
-
|
Buy Now | |
Avnet America
from US$9.66
|
-
|
Buy Now | |
Boersig
from US$9.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Plating Material | Tin over Nickel |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
PCB Retention Feature Material | Brass |
Connector Profile | Standard |
Number of Positions | 80 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | No |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3.35A |
Connector Height | .45in, 11.5mm |
PCB Thickness (Recommended) | .76in |
コネクタの高さ | 11.5mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Keying Post |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Retention Leg |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 50 |
実装方法 | Tube |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Temperature Compatible | Yes |
80 BMATE RCPT ASSY, PB FREE PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 787311-4 | Internal Number: 787311-4 | 1.27 mm | TE Connectivity | TE Store |
I/O Connectors 80 POS RECEPTACLE BLINDMATE | Rapid Electronics |
Connector, Rcpt, 80Pos, 2Rows, 1.27Mm | Newark Electronics |
CONNECTOR, RCPT, 80POS, 2ROWS, 1.27MM | element14 |
Series I 80 Position 1.27 mm Pitch Vertical Blindmate Receptacle Connector | Future Electronics |
Conn SCSI RCP 80 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP 050 I Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Product Range | CHAMP 050 I Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 787311-4?
Additional datasheets, footprints and schematics for 787311-4 are listed on our Part Details page. You can also find images and similar parts to 787311-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787311-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787311-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787311-4 fall under?
The 787311-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 787311-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787311-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 787311-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787311-4 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 787311-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787311-4 often in real-time on the comparison pages.
What if I can't find stock of 787311-4?
You can fill out our help required form which you can use to request a quote for 787311-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.