Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Surface Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Wire-Board Connector, Receptacle 68 Position, 0.8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 787254-1?
Additional datasheets, footprints and schematics for 787254-1 are listed on our Part Details page. You can also find images and similar parts to 787254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787254-1 fall under?
The 787254-1 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787254-1 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 787254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787254-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 787254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787254-1 often in real-time on the comparison pages.
What if I can't find stock of 787254-1?
You can fill out our help required form which you can use to request a quote for 787254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.